CENELEC - CLC/TR IEC 62453-41
Field device tool (FDT) interface specification - Part 41: Object model integration profile - Common object model
| Organization: | CENELEC |
| Publication Date: | 1 April 2019 |
| Status: | active |
| Page Count: | 332 |
| ICS Code (Networking): | 35.110 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
| ICS Code (Multilayer applications): | 35.100.05 |
scope:
This part of IEC 62453, which is a technical report, defines how the common FDT principles are implemented based on the Microsoft1 COM technology, including the object behavior and object interaction via COM interfaces.
This part specifies the technology-specific implementation of the protocol-specific functionality and communication services.
This part of IEC 62453 is informative, however when this part is applied its requirements need to be implemented as specified.
This part specifies FDT version 1.2.1.
Document History