ISO 5593
Rolling bearings — Vocabulary
| Organization: | ISO |
| Publication Date: | 1 April 2019 |
| Status: | active |
| Page Count: | 438 |
| ICS Code (Mechanical systems and components for general use (Vocabularies)): | 01.040.21 |
| ICS Code (Rolling bearings): | 21.100.20 |
scope:
This document establishes a vocabulary of terms, with their definitions, applied in the field of rolling bearings and their technology under ISO Technical Committee TC 4 management.
It includes terms related to all types of rolling bearings wherein the principal degree of freedom is continuous rotation about an axis enabled by an ordered set of rolling elements between two circular raceways such that loads can be transmitted between them in a particular range of radial and/or axial directions. Also included are accessories to these products.
The following types of terms are not included:
- terms specified in ISO 76, ISO 281 and ISO 1132‐1;
- terms which are narrowly applied in only one specialised rolling bearing International Standard.
Document History