UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

ASTM International - ASTM B884-11

Standard Specification for Niobium-Titanium Alloy Billets, Bar, and Rod for Superconducting Applications

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 April 2011
Status: inactive
Page Count: 6
ICS Code (Titanium and titanium alloys): 77.120.50
scope:

1.1 This specification covers niobium-titanium alloy billets, bars, and rods, at 46 to 48 % titanium. This material is used in the manufacture of wire for superconducting applications.

1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.3 The following precautionary caveat pertains only to the test methods portion, Section 14, of this specification: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

February 1, 2025
Standard Specification for Niobium-Titanium Alloy Billets, Bar, and Rod for Superconducting Applications
1.1 This specification covers niobium-titanium alloy billets, bars, and rods, at 46?% to 48?% titanium. This material is used in the manufacture of wire for superconducting applications. 1.2 The...
April 1, 2019
Standard Specification for Niobium-Titanium Alloy Billets, Bar, and Rod for Superconducting Applications
1.1 This specification covers niobium-titanium alloy billets, bars, and rods, at 46 to 48?% titanium. This material is used in the manufacture of wire for superconducting applications. 1.2 The...
ASTM B884-11
April 1, 2011
Standard Specification for Niobium-Titanium Alloy Billets, Bar, and Rod for Superconducting Applications
1.1 This specification covers niobium-titanium alloy billets, bars, and rods, at 46 to 48 % titanium. This material is used in the manufacture of wire for superconducting applications. 1.2 The...
May 1, 2005
Standard Specification for Niobium-Titanium Alloy Billets, Bar, and Rod for Superconducting Applications
1.1 This specification covers niobium-titanium alloy billets, bars, and rods, at 46 to 48 % titanium. This material is used in the manufacture of wire for superconducting applications. 1.2 The values...
November 10, 2001
Standard Specification for Niobium-Titanium Alloy Billets, Bar and Rod for Superconducting Applications
1.1 This specification covers niobium-titanium alloy billets, bars, and rods, at 46 to 48% titanium. This material is used in the manufacture of wire for superconducting applications. 1.2 The values...
November 10, 2001
Standard Specification for Niobium-Titanium Alloy Billets, Bar and Rod for Superconducting Applications
1.1 This specification covers niobium-titanium alloy billets, bars, and rods, at 46 to 48% titanium. This material is used in the manufacture of wire for superconducting applications. 1.2 The values...
Advertisement