UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CEN - EN ISO 8130-1

Coating powders - Part 1: Determination of particle size distribution by sieving

active, Most Current
Organization: CEN
Publication Date: 1 May 2019
Status: active
Page Count: 16
ICS Code (Paints and varnishes): 87.040
scope:

This document specifies a method for the determination of the particle size distribution of coating powders by sieve analysis. Particle size distributions with a maximum of less than 100 μm is determined by laser diffraction, ISO 8130‑13. This method is used especially for determining the oversize material or for the presence of contamination and can be used as a quality control procedure ("go"/"no go" test) by checking the amount retained on a single sieve.

The following particle sizes are typical for coating powders, however the particle size can deviate depending on the application:

- thin-film technology: 1 μm to 63 μm;

- electrostatic coating: 10 μm to 200 μm;

- fluidizing-bed method: 100 μm and above.

NOTE Sieves with a mesh size smaller than 32 μm are not practical and are likely to become blind during use.

Document History

EN ISO 8130-1
May 1, 2019
Coating powders - Part 1: Determination of particle size distribution by sieving
This document specifies a method for the determination of the particle size distribution of coating powders by sieve analysis. Particle size distributions with a maximum of less than 100 μm is...
November 1, 2010
Coating powders - Part 1: Determination of particle size distribution by sieving
This part of ISO 8130 specifies a method for the determination of particle size distribution by sieving. It discriminates between particles in the size range from 32 μm to 300 μm. The method can...

References

Advertisement