CEI EN IEC 61850-8-2
Communication networks and systems for power utility automation Part 8-2: Specific Communication Service Mapping (SCSM) - Mapping to Extensible Messaging Presence Protocol (XMPP)
| Organization: | CEI |
| Publication Date: | 1 May 2019 |
| Status: | active |
| Page Count: | 264 |
| ICS Code (Telecontrol. Telemetering): | 33.200 |
scope:
General
This part of IEC 61850 specifies a method of exchanging data through any kinds of network, including public networks. Among the various kinds of services specified in IEC 61850-7-2, only the client/server and time synchronization services are considered so far.
NOTE Client/server services of GOOSE and SMV models are mapped as well (see Table 1).
For the client/server services, the principle is to map the objects and services of the ACSI (Abstract Communication Service Interface defined in IEC 61850-7-2) to XML messages transported over XMPP. The mapping description includes mainly three aspects:
• The usage of the XMPP protocol itself, describing in details which features are really used and how they are used by the mapping (see Clause 6).
• How to achieve end-to-end secured communications (see Clause 7).
• The description of the XML payloads corresponding to each ACSI service thanks in particular to the XML Schema and XML message examples (starting at Clause 9).
NOTE 1 This document does not address the detailed usage of the XMPP protocol.
NOTE 2 This document does not address system management services.
NOTE 3 For the information of people familiar with the mapping defined in IEC 61850-8-1, the XML messages defined in the present document are derived from those defined in IEC 61850-8-1 but with an XML encoding instead of a binary one. In this way implementing gateways between IEC 61850-8-1 and IEC 61850-8-2 is very straightforward in both directions. However reading IEC 61850-8-1 is not necessary to understand the present document except when it is used in conjunction with one of the GOOSE mappings described in IEC 61850-8-1.
Document History