IEC 61850-6
Communication networks and systems for power utility automation – Part 6: Configuration description language for communication in power utility automation systems related to IEDs
| Organization: | IEC |
| Publication Date: | 1 June 2018 |
| Status: | active |
| Page Count: | 274 |
| ICS Code (Telecontrol. Telemetering): | 33.200 |
scope:
General
This part of IEC 61850 specifies a file format for describing communication-relate
The defined language is called System Configuration description Language (SCL). The IED and communication system model in SCL is according to IEC 61850-5 and IEC 61850-7-x. SCSM specific extensions or usage rules may be required in the appropriate parts.
The configuration language is based on the Extensible Markup Language (XML) version 1.0 (see XML references in Clause 2).
This standard does not specify individual implementations or products using the language, nor does it constrain the implementation of entities and interfaces within a computer system. This part of the standard does not specify the download format of configuration data to an IED, although it could be used for part of the configuration data.
Document History