NASA - UFGS-26 60 13.00 40
LOW-VOLTAGE MOTORS
active, Most Current
Buy Now
| Organization: | NASA |
| Publication Date: | 1 May 2019 |
| Status: | active |
| Page Count: | 15 |
scope:
NOTE:
This guide specification covers the requirements for alternating current wattage fractional and integral horsepower motors rated up to 38 kilowatt 50 hp.
Document History
UFGS-26 60 13.00 40
May 1, 2019
LOW-VOLTAGE MOTORS
NOTE:
This guide specification covers the requirements for alternating current wattage fractional and integral horsepower motors rated up to 38 kilowatt 50 hp.
May 1, 2015
LOW-VOLTAGE MOTORS
NOTE:
This guide specification covers the requirements for alternating current wattage fractional and integral horsepower motors rated up to 190 kilowatt 250 hp when used on a 120-, 208- or...
November 1, 2011
LOW-VOLTAGE MOTORS
NOTE:
This guide specification covers the requirements for alternating current wattage fractional and integral horsepower motors rated up to 190 kilowatt 250 hp when used on a 120-, 208- or...
May 1, 2011
LOW-VOLTAGE MOTORS
NOTE:
This specification covers the requirements for alternating current wattage fractional and integral horsepower motors rated up to 190 kilowatt 250 hp when used on a 120-, 208- or 240-volt,...
August 1, 2008
LOW-VOLTAGE MOTORS
NOTE:
This specification covers the requirements for alternating current wattage fractional and integral horsepower motors rated up to 190 kilowatt 250 hp when used on a 120-, 208- or 240-volt,...