ISO/IEC 9798-2
IT Security techniques - Entity authentication - Part 2: Mechanisms using authenticated encryption
Organization: | ISO |
Publication Date: | 1 June 2019 |
Status: | active |
Page Count: | 20 |
ICS Code (IT Security): | 35.030 |
scope:
This document specifies entity authentication mechanisms using authenticated encryption algorithms. Four of the mechanisms provide entity authentication between two entities where no trusted third party is involved; two of these are mechanisms to unilaterally authenticate one entity to another, while the other two are mechanisms for mutual authentication of two entities. The remaining mechanisms require an on-line trusted third party for the establishment of a common secret key. They also realize mutual or unilateral entity authentication.
Annex A defines Object Identifiers for the mechanisms specified in this document.