UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CSA ISO/IEC 14776-454

Information technology — Small Computer System Interface (SCSI) — Part 454: SCSI Primary Commands — 4 (SPC-4)

active, Most Current
Buy Now
Organization: CSA
Publication Date: 1 January 2019
Status: active
Page Count: 962
ICS Code (Interface and interconnection equipment): 35.200
scope:

ISO/IEC 14776 (all parts) provides for many different types of SCSI devices (e.g., disks, tapes, media changers). This standard defines a device model that is applicable to all SCSI devices. Other command standards expand on the general SCSI device model in ways appropriate to specific types of SCSI devices.

ISO/IEC 14776 (all parts) specifies the interfaces, functions, and operations necessary to ensure interoperability between conforming SCSI implementations. This standard is a functional description. Conforming implementations employ any design technique that does not violate interoperability.

This standard defines the SCSI commands that are mandatory and optional for all SCSI devices. Support for any feature defined in this standard is optional unless otherwise stated. This standard also defines the SCSI commands that may apply to any device model.

The following commands, parameter data, and features defined in previous versions of the SPC standard are made obsolete by this standard:

a) the TARGET RESET supported (TRS) bit and the WAKEUP supported (WAKES) bit in the REPORT SUPPORTED TASK MANAGEMENT FUNCTIONS parameter data;

b) code value 10b (i.e., Per initiator port) in the MODE PAGE POLICY field in the mode page policy descriptor in the Mode Page Policy VPD page;

c) the removable medium devices with an attached medium changer model, MCHNGR bit in the standard INQUIRY data, the MOVE MEDIUM ATTACHED command in disks and tapes, and the READ ELEMENT STATUS ATTACHED command in disks and tapes;

d) linked commands;

e) the PPC bit in the LOG SENSE command;

f) the NUL bit in EXTENDED COPY command target descriptors (i.e., CSCD descriptors in this standard);

g) EXTENDED COPY support for the processing of setmarks by sequential-access devices;

h) READ BUFFER commands with the MODE field set to 00h and 1Ah; and

i) WRITE BUFFER commands with the MODE field set to 00h, 1Ah, and 1Bh.

Document History

CSA ISO/IEC 14776-454
January 1, 2019
Information technology — Small Computer System Interface (SCSI) — Part 454: SCSI Primary Commands — 4 (SPC-4)
ISO/IEC 14776 (all parts) provides for many different types of SCSI devices (e.g., disks, tapes, media changers). This standard defines a device model that is applicable to all SCSI devices. Other...

References

Advertisement