ANSI - INCITS 515

Information Technology – SCSI Architecture Model - 5 (SAM-5)

active, Most Current
Organization: ANSI
Publication Date: 29 August 2016
Status: active
Page Count: 214
scope:

The set of Small Computer System Interface (SCSI) standards consists of this standard and the SCSI implementation standards described in 4.2. This standard defines a reference model that specifies common behaviors for SCSI devices, and an abstract structure that is generic to all SCSI I/O system implementations.

The set of SCSI standards specifies the interfaces, functions, and operations necessary to ensure interoperability between conforming SCSI implementations. This standard is a functional description. Conforming implementations may employ any design technique that does not violate interoperability.

The following concepts from previous versions of this standard are made obsolete by this standard:

a) support for the SPI-5 SCSI transport protocol;

b) Contingent Allegiance;

c) the TARGET RESET task management function;

d) basic task management model;

e) untagged tasks; and

f) linked command function.

Document History

August 29, 2016
Information Technology – SCSI Architecture Model - 5 (SAM-5)
The set of Small Computer System Interface (SCSI) standards consists of this standard and the SCSI implementation standards described in 4.2. This standard defines a reference model that specifies...
INCITS 515
August 29, 2016
Information Technology – SCSI Architecture Model - 5 (SAM-5)
The set of Small Computer System Interface (SCSI) standards consists of this standard and the SCSI implementation standards described in 4.2. This standard defines a reference model that specifies...

References

Advertisement