ANSI/INCITS 536
Information Technology - Zoned Block Commands (ZBC)
| Organization: | ANSI |
| Publication Date: | 27 December 2016 |
| Status: | active |
| Page Count: | 90 |
scope:
This standard defines the model and command set extensions to facilitate operation of zoned block devices.
The clauses in this standard, implemented in conjunction with the applicable clauses of SPC-5 and SBC-4, specify the standard command set for zoned block devices.
The objectives of this standard are to:
a) permit an application client to communicate over a SCSI service delivery subsystem (see SAM-5) with a logical unit that indicates support for:
A) the zoned block device type in the PERIPHERAL DEVICE TYPE field of its standard INQUIRY data (see SPC-5); or
B) the host aware zoned block device model by setting ZONED field to 01b in the Block Device Characteristics VPD page (see SBC-4);
and
b) define commands and parameters unique to zoned block devices.
Document History