ANSI - INCITS 536

Information Technology - Zoned Block Commands (ZBC)

active, Most Current
Organization: ANSI
Publication Date: 27 December 2016
Status: active
Page Count: 90
scope:

This standard defines the model and command set extensions to facilitate operation of zoned block devices.

The clauses in this standard, implemented in conjunction with the applicable clauses of SPC-5 and SBC-4, specify the standard command set for zoned block devices.

The objectives of this standard are to:

a) permit an application client to communicate over a SCSI service delivery subsystem (see SAM-5) with a logical unit that indicates support for:

A) the zoned block device type in the PERIPHERAL DEVICE TYPE field of its standard INQUIRY data (see SPC-5); or

B) the host aware zoned block device model by setting ZONED field to 01b in the Block Device Characteristics VPD page (see SBC-4);

and

b) define commands and parameters unique to zoned block devices.

Document History

February 13, 2019
Information Technology - Zoned Block Commands – Amendment 1 (ZBC-AM1)
A description is not available for this item.
INCITS 536
December 27, 2016
Information Technology - Zoned Block Commands (ZBC)
This standard defines the model and command set extensions to facilitate operation of zoned block devices. The clauses in this standard, implemented in conjunction with the applicable clauses of...
December 27, 2016
Information Technology - Zoned Block Commands (ZBC)
This standard defines the model and command set extensions to facilitate operation of zoned block devices. The clauses in this standard, implemented in conjunction with the applicable clauses of...

References

Advertisement