ANSI - INCITS 506
Information Technology - SCSI Block Commands - 4 (SBC-4)
| Organization: | ANSI |
| Publication Date: | 6 July 2021 |
| Status: | active |
| Page Count: | 445 |
scope:
This standard defines the command set extensions to facilitate operation of SCSI direct access block devices. The clauses in this standard, implemented in conjunction with the applicable clauses of SPC-6, specify the standard command set for SCSI direct access block devices.
The objectives of this standard are to:
a) permit an application client to communicate over a SCSI service delivery subsystem (see SAM-6) with a logical unit that declares itself to be a direct access block device in the PERIPHERAL DEVICE TYPE field of the standard INQUIRY data (see SPC-6); and
b) define commands and parameters unique to the direct access block device type.
This standard makes obsolete the following concepts from SBC-3:
a) the EER bit and DCR bit (see 6.5.10);
b) the TMC field and ETC bit in various log parameters;
c) the READ LONG command and WRITE LONG command except for write uncorrectable; and
d) the XOR command.
Document History