ISO/IEC 14776-253
Information technology — Small Computer System Interface (SCSI) — Part 253: USB attached SCSI - 3 (UAS-3)
active, Most Current
| Organization: | ISO |
| Publication Date: | 1 April 2023 |
| Status: | active |
| Page Count: | 68 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
scope:
This standard describes a SCSI transport protocol (see SAM-6) for USB-2 and USB-3 with the following properties:
a) a mechanism to send commands associated with any T10 command standard to a USB device;
b) compliance with SCSI Architecture Model - 6 (e.g., autosense and command queuing); and
c) other capabilities.
Document History
ISO/IEC 14776-253
April 1, 2023
Information technology — Small Computer System Interface (SCSI) — Part 253: USB attached SCSI - 3 (UAS-3)
This standard describes a SCSI transport protocol (see SAM-6) for USB-2 and USB-3 with the following properties: a) a mechanism to send commands associated with any T10 command standard to a USB...