ANSI/INCITS 534
Information Technology – Serial Attached SCSI - 4 (SAS-4)
| Organization: | ANSI |
| Publication Date: | 8 February 2019 |
| Status: | active |
| Page Count: | 368 |
scope:
The SCSI family of standards provides for many different transport protocols that define the rules for exchanging information between different SCSI devices. This standard specifies the functional requirements for the Serial Attached SCSI (SAS) physical interconnect, which is compatible with the Serial ATA physical interconnect. The SAS Protocol Layer - 4 (SPL- 4) standard documents the SAS protocol layer corresponding to the Serial Attached SCSI - 4 (SAS-4) standard, defining the rules for exchanging information between SCSI devices using a serial interconnect. Other SCSI transport protocol standards define the rules for exchanging information between SCSI devices using other interconnects.
Figure 1 and figure 2 show the general relationship of the documents to one another, and do not imply a relationship such as a hierarchy, protocol stack, or system architecture.
These standard specify the interface, functions, and operations necessary to ensure interoperability between conforming implementations. This standard is a functional description. Conforming implementations may employ any design technique that does not violate interoperability.
Document History