UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

IEC 60317-23

Specifications for particular types of winding wires – Part 23: Solderable polyesterimide enamelled round copper wire, class 180

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 June 2019
Status: active
Page Count: 48
ICS Code (Wires): 29.060.10
scope:

This part of IEC 60317 specifies the requirements of solderable enamelled round copper winding wire of class 180 with a sole coating based on polyesterimide resin, which may be modified providing it retains the chemical identity of the original resin and meets all specified wire requirements.

NOTE A modified resin is a resin that has undergone a chemical change, or contains one or more additives to enhance certain performance or application characteristics.

The range of nominal conductor diameters covered by this standard is:

- Grade 1: 0,020 mm up to and including 1,600 mm;

- Grade 2: 0,020 mm up to and including 1,600 mm.

The nominal conductor diameters are specified in Clause 4 of IEC 60317-0-1:2013.

Document History

IEC 60317-23
June 1, 2019
Specifications for particular types of winding wires – Part 23: Solderable polyesterimide enamelled round copper wire, class 180
This part of IEC 60317 specifies the requirements of solderable enamelled round copper winding wire of class 180 with a sole coating based on polyesterimide resin, which may be modified providing it...
June 1, 2019
AMENDMENT 1 Specifications for particular types of winding wires – Part 23: Solderable polyesterimide enamelled round copper wire, class 180
A description is not available for this item.
October 1, 2013
Specifications for Particular Types of Winding Wires - Part 23: Solderable Polyesterimide Enamelled Round Copper Wire, Class 180
This part of IEC 60317 specifies the requirements of solderable enamelled round copper winding wire of class 180 with a sole coating based on polyesterimide resin, which may be modified providing it...
March 1, 2000
Specifications for Particular Types of Winding Wires - Part 23: Solderable Polyesterimide Enamelled Round Copper Wire, Class 180
A description is not available for this item.
January 1, 1990
Specifications for Particular Types of Winding Wires Part 23: Solderable Polyesterimide Enamelled Round Copper Wire, Class 180
A description is not available for this item.

References

Advertisement