UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

AWWA F101

Contact-Molded, Fiberglass- Reinforced Plastic Wash-Water Troughs and Launders

active, Most Current
Buy Now
Organization: AWWA
Publication Date: 24 January 2019
Status: active
Page Count: 28
scope:

This standard describes the minimum requirements for fiberglass-reinforced plastic wash-water troughs and launders made by the contact-molding process, including flat-bottom, round-bottom, and V-bottom troughs and launders. Requirements are included for materials, properties, design, construction, dimensions, tolerances, work quality, and appearance. This standard also describes the requirements for using general-purpose and chemical-resistant resins. These fabrications are generally used in municipal water supply service and industrial water supply service applications.

Classification. Resistance to the corrosive or chemical environment shall be determined before molding either Type I or Type II fabrications. Typically, municipal water supply service applications use Type I, while industrial water supply service applications may use either Type I or Type II, depending on the environment. Troughs and launders shall be classified according to type as follows:

Type I. Fabrications shall be manufactured with a polyester resin of the orthophthalic or isophthalic formulation. Type I fabrications shall be manufactured of materials suitable for general purpose applications having a temperature range not exceeding 150°F (83°C).

Type II. Fabrications shall be manufactured with a chemicalresistant polyester resin, such as vinylester, bisphenol-A fumarate, or chlorendic formulations. Type II fabrications shall be manufactured for chemical-resistant applications having a temperature range not exceeding 200°F (111°C).

Purpose

The purpose of this standard is to provide the minimum requirements for contact-molded, fiberglass-reinforced plastic wash-water troughs and launders, including laminate construction and design, chemical and physical requirements, verification, and delivery.

Document History

AWWA F101
January 24, 2019
Contact-Molded, Fiberglass- Reinforced Plastic Wash-Water Troughs and Launders
This standard describes the minimum requirements for fiberglass-reinforced plastic wash-water troughs and launders made by the contact-molding process, including flat-bottom, round-bottom, and...
January 20, 2013
Contact-Molded, Fiberglass- Reinforced Plastic Wash-Water Troughs and Launders
This standard describes the minimum requirements for fiberglass-reinforced plastic wash-water troughs and launders made by the contact-molding process, including flat-bottom, round-bottom, and...
January 21, 2007
Contact-Molded, Fiberglass- Reinforced Plastic Wash-Water Troughs and Launders
This standard describes the minimum requirements for fiberglass-reinforced plastic wash-water troughs and launders made by the contact-molding process, including flat-bottom, round-bottom, and...
January 20, 2002
Contact-Molded, Fiberglass-Reinforced Plastic Wash Water Troughs and Launders
A description is not available for this item.
June 23, 1996
Contact-Molded, Fiberglass-Reinforced Plastic Wash Water Troughs and Launders
A description is not available for this item.
January 1, 1991
Contact-Molded, Fiberglass-Reinforced Plastic Wash Water Troughs and Launders First Edition
A description is not available for this item.

References

Advertisement