UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

ASTM International - ASTM D6468-08(2013)

Standard Test Method for High Temperature Stability of Middle Distillate Fuels

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2013
Status: inactive
Page Count: 6
ICS Code (Liquid and solid fuel burners): 27.060.10
significance And Use:

5.1 This test method provides an indication of thermal oxidative stability of distillate fuels when heated to high temperatures that simulate those that may occur in some types of recirculating... View More

scope:

1.1 This test method covers relative stability of middle distillate fuels under high temperature aging conditions with limited air exposure. This test method is suitable for all No. 1 and No. 2 grades in Specifications D396, D975, D2880, and D3699. It is also suitable for similar fuels meeting other specifications.

1.2 This test method is not suitable for fuels whose flash point, as determined by Test Methods D56, D93, or D3828, is less than 38°C. This test method is not suitable for fuels containing residual oil.

1.3 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.

1.3.1 Exception-The maximum vacuum includes inch-pound units in 6.5 and 11.2.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

May 1, 2022
Standard Test Method for High Temperature Stability of Middle Distillate Fuels
1.1 This test method covers relative stability of middle distillate fuels under high temperature aging conditions with limited air exposure. This test method is suitable for all No. 1 and No. 2...
May 1, 2019
Standard Test Method for High Temperature Stability of Middle Distillate Fuels
1.1 This test method covers relative stability of middle distillate fuels under high temperature aging conditions with limited air exposure. This test method is suitable for all No. 1 and No. 2...
ASTM D6468-08(2013)
October 1, 2013
Standard Test Method for High Temperature Stability of Middle Distillate Fuels
5.1 This test method provides an indication of thermal oxidative stability of distillate fuels when heated to high temperatures that simulate those that may occur in some types of recirculating...
July 1, 2008
Standard Test Method for High Temperature Stability of Middle Distillate Fuels
This test method provides an indication of thermal oxidative stability of distillate fuels when heated to high temperatures that simulate those that may occur in some types of recirculating engine or...
May 1, 2006
Standard Test Method for High Temperature Stability of Distillate Fuels
This test method provides an indication of thermal oxidative stability of distillate fuels when heated to high temperatures that simulate those that may occur in some types of recirculating engine or...
November 1, 2004
Standard Test Method for High Temperature Stability of Distillate Fuels
1.1 This test method covers relative stability of middle distillate fuels under high temperature aging conditions with limited air exposure. This test method is suitable for all No. 1 and No. 2...
November 10, 1999
Standard Test Method for High Temperature Stability of Distillate Fuels
1.1 This test method covers relative stability of middle distillate fuels under high temperature aging conditions with limited air exposure. This test method is suitable for all No. 1 and No. 2...
Advertisement