UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CEI EN IEC 60076-22-1

Power transformers - Power transformer and reactor fittings Part 22-1: Protective devices

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 June 2019
Status: active
Page Count: 82
ICS Code (Transformers. Reactors): 29.180
scope:

This part of IEC 60076-22 applies to protective devices mounted on liquid-immersed power transformers in accordance with IEC 60076-1 and reactors in accordance with IEC 60076-6 with or without conservator for indoor or outdoor installation. It outlines the service conditions and the mechanical and electrical requirements that are common to all the devices, which are relevant for the safety of the machine having a function of signalization of abnormal operating conditions.

It also outlines the operation requirements specific to each device as well as, in some cases, the preferred dimensions relevant for interchangeability and the type and routine test to be performed.

Document History

CEI EN IEC 60076-22-1
June 1, 2019
Power transformers - Power transformer and reactor fittings Part 22-1: Protective devices
This part of IEC 60076-22 applies to protective devices mounted on liquid-immersed power transformers in accordance with IEC 60076-1 and reactors in accordance with IEC 60076-6 with or without...

References

Advertisement