CSA ISO/IEC 9314-20
Information technology — Fibre distributed data interface (FDDI) — Part 20: Abstract test suite for FDDI physical medium dependent conformance testing (PMD ATS)
| Organization: | CSA |
| Publication Date: | 1 January 2004 |
| Status: | active |
| Page Count: | 48 |
| ICS Code (Physical layer): | 35.100.10 |
| ICS Code (Fibres and cables): | 33.180.10 |
scope:
This part of ISO/IEC 9314 specifies a series of tests in order to verify conformance of FDDI stations to the requirements of ISO/IEC 9314-3:1990.
NOTE ISO/IEC 9314-3 specifies the requirements for the optical input/output port of FDDI stations as well as for cable plants. It states that a bit error rate for a station-to-station link should not exceed 2,5 × 10-10 for conforming stations connected to each other through a conforming cable plant.
Document History