ISO 17700
Footwear - Test methods for upper components and insocks - Colour fastness to rubbing and bleeding
| Organization: | ISO |
| Publication Date: | 1 July 2019 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Footwear): | 61.060 |
scope:
This document specifies three test methods (method A, method B and method C) for assessing the degree of transfer of a material's surface colour during dry or wet rubbing and a method (method D) for determining the likelihood of colour bleeding.
The methods are applicable to all footwear uppers, linings and insocks, irrespective of the material. Method D is also applicable to sewing threads and shoelaces.
The methods are:
- method A: to-and-fro square rubbing finger fastness testing machine;
- method B: rotative rub fastness testing machine;
- method C: to-and-fro circular rubbing finger fastness testing machine;
- method D: colour fastness to bleeding.
Document History