ISO 105-F09
Textiles — Tests for colour fastness — Part F09: Specification for cotton rubbing cloth
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 15 May 2009 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Textiles in general): | 59.080.01 |
scope:
This part of ISO 105 specifies a cotton rubbing cloth which can be used for the assessment of staining in colour fastness to rubbing tests. The staining properties of the cotton rubbing cloth under test are assessed against a cotton rubbing cloth reference fabric, using a cotton dyed reference fabric, both of which are available from a specified source.
Document History
ISO 105-F09
May 15, 2009
Textiles — Tests for colour fastness — Part F09: Specification for cotton rubbing cloth
This part of ISO 105 specifies a cotton rubbing cloth which can be used for the assessment of staining in colour fastness to rubbing tests. The staining properties of the cotton rubbing cloth under...