SNV - SN EN ISO 26082-2
Leather - Physical and mechanical test methods for the determination of soiling - Part 2: Tumbling method
active, Most Current
| Organization: | SNV |
| Publication Date: | 1 September 2012 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Leather and furs): | 59.140.30 |
scope:
This part of ISO 26082 specifies a tumbling method which is intended to determine the resistance of all forms of leather to visible soiling through repeated contact with soiled objects. It provides a physical pretreatment routine for leathers that may be vulnerable to loss of soiling resistance in service.
Document History
SN EN ISO 26082-2
September 1, 2012
Leather - Physical and mechanical test methods for the determination of soiling - Part 2: Tumbling method
This part of ISO 26082 specifies a tumbling method which is intended to determine the resistance of all forms of leather to visible soiling through repeated contact with soiled objects. It provides a...