NPFC - A-A-59632
Bearing, Ball, Annular, Single Row, Angular Contact, Contact Angle 33 Degrees Through 45 Degrees, Dimension Series 10
active, Most Current
Buy Now
| Organization: | NPFC |
| Publication Date: | 29 August 2019 |
| Status: | active |
| Page Count: | 1 |
Document History
A-A-59632
August 29, 2019
Bearing, Ball, Annular, Single Row, Angular Contact, Contact Angle 33 Degrees Through 45 Degrees, Dimension Series 10
A description is not available for this item.
January 14, 2016
Bearing, Ball, Annular, Single Row, Angular Contact, Contact Angle 33 Degrees Through 45 Degrees, Dimension Series 10
A description is not available for this item.
January 28, 2011
BEARING, BALL, ANNULAR, SINGLE ROW, ANGULAR CONTACT, CONTACT ANGLE 33° THROUGH 45°, DIMENSION SERIES 10
This commercial item description (CID) covers metric, single row, angular contact, annular ball bearings for general-purpose use. These bearings are not intended for use in critical aeronautical or...
August 6, 2004
BEARING, BALL, ANNULAR, SINGLE ROW, ANGULAR CONTACT, CONTACT ANGLE 33 DEG. THROUGH 45 DEG., DIMENSION SERIES 10
This commercial item description (CID) covers metric, single row, angular contact, annular ball bearings for general-purpose use. These bearings are not intended for use in critical aeronautical or...
June 27, 2001
BEARING, BALL, ANNULAR, SINGLE ROW, ANGULAR CONTACT, CONTACT ANGLE 33 DEG. THROUGH 45 DEG., DIMENSION SERIES 10
This commercial item description (CID) covers metric, single row, angular contact, annular ball bearings for general-purpose use.