UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

GMNA - 9986183

Low MDI Urethane Acoustic Foam, Mixture

inactive, Most Current
Buy Now
Organization: GMNA
Publication Date: 1 August 2019
Status: inactive
Page Count: 4
scope:

This specification describes the requirements of a rigid polyurethane foam. The material is used as an acoustic baffle in enclosed areas such as A, B, and C pillars and engine compartment structures. It must be capable of bonding to e-coated metal, be non-wicking and be compatible with all manufacturing processes.

Note: Nothing in this standard supercedes applicable laws and regulations.

Note: In the event of conflict between the English and domestic language, the English language shall take precedence.

Material Description.

This material is a two-component material comprised of a polymeric Methylene Diphenyl Diisocyante (MDI) prepolymer and a water/amine curative.

Material Identification.

The acoustical foam system is comprised of a 24:1 mixture (by volume) of a polymeric MDI prepolymer, 9986185, and a water/amine curative, 9986184. The mixture of 9986184 and 9986185 is identified as 9986183.

Symbols.

Not applicable.

Applicability.

Not applicable.

Remarks.

Not applicable.

Document History

9986183
August 1, 2019
Low MDI Urethane Acoustic Foam, Mixture
This specification describes the requirements of a rigid polyurethane foam. The material is used as an acoustic baffle in enclosed areas such as A, B, and C pillars and engine compartment structures....
July 1, 2014
Low MDI Urethane Acoustic Foam, Mixture
This specification describes the requirements of a rigid polyurethane foam. The material is used as an acoustic baffle in enclosed areas such as A, B, and C pillars and engine compartment structures....
August 1, 2000
Low MDI Urethane Acoustical Foam, Mixture
1 Scope This specification describes the requirements of a rigid polyurethane foam. The material is used as an acoustic baffle in enclosed areas such as A, B, and C pillars and engine compartment...

References

Advertisement