GMNA - 9986185

Low MDI Urethane Foam, Prepolymer

inactive, Most Current
Buy Now
Organization: GMNA
Publication Date: 1 August 2019
Status: inactive
Page Count: 3
scope:

Material Description.

This specification covers the chemical and physical requirements of the prepolymer component of a two part polyurethane foam. The acoustical foam system is comprised of a 24:1 mixture (by volume) of a polymeric Methylene Diphenyl Diisocyanate (MDI) prepolymer; 9986185, and a water/amine curative; 9986184. The mixture of 9986184 and 9986185 is identified as 9986183.

Symbols.

Not applicable.

Applicability.

Not applicable.

Remarks.

Not applicable.

Document History

9986185
August 1, 2019
Low MDI Urethane Foam, Prepolymer
Material Description. This specification covers the chemical and physical requirements of the prepolymer component of a two part polyurethane foam. The acoustical foam system is comprised of a 24:1...
July 1, 2014
Low MDI Urethane Foam, Prepolymer
Material Description. This specification covers the chemical and physical requirements of the prepolymer component of a two part polyurethane foam. The acoustical foam system is comprised of a 24:1...
August 1, 2005
Low MDI Urethane Acoustical Foam, Prepolymer
This specification covers the chemical and physical requirements of the prepolymer component of a two part polyurethane foam.
August 1, 2000
Low MDI Urethane Acoustical Foam, Prepolymer
1 Scope This specification covers the chemical and physical requirements of the curing component of a two part polyurethane foam. The polyurethane foam is used as an acoustic baffle in enclosed areas...

References

Advertisement