GMNA - 9986185
Low MDI Urethane Acoustical Foam, Prepolymer
inactive
Buy Now
| Organization: | GMNA |
| Publication Date: | 1 August 2005 |
| Status: | inactive |
| Page Count: | 2 |
scope:
This specification covers the chemical and physical requirements of the prepolymer component of a two part polyurethane foam.
Document History
August 1, 2019
Low MDI Urethane Foam, Prepolymer
Material Description.
This specification covers the chemical and physical requirements of the prepolymer component of a two part polyurethane foam. The acoustical foam system is comprised of a 24:1...
July 1, 2014
Low MDI Urethane Foam, Prepolymer
Material Description. This specification covers the chemical and physical requirements of the prepolymer component of a two part polyurethane foam.
The acoustical foam system is comprised of a 24:1...
9986185
August 1, 2005
Low MDI Urethane Acoustical Foam, Prepolymer
This specification covers the chemical and physical requirements of the prepolymer component of a two part polyurethane foam.
August 1, 2000
Low MDI Urethane Acoustical Foam, Prepolymer
1 Scope This specification covers the chemical and physical requirements of the curing component of a two part polyurethane foam. The polyurethane foam is used as an acoustic baffle in enclosed areas...