GMNA - 9986185

Low MDI Urethane Acoustical Foam, Prepolymer

inactive
Buy Now
Organization: GMNA
Publication Date: 1 August 2000
Status: inactive
Page Count: 2
scope:

1 Scope

This specification covers the chemical and physical requirements of the curing component of a two part polyurethane foam. The polyurethane foam is used as an acoustic baffle in enclosed areas such as A, B, and C pillars and engine compartment structures.

Document History

August 1, 2019
Low MDI Urethane Foam, Prepolymer
Material Description. This specification covers the chemical and physical requirements of the prepolymer component of a two part polyurethane foam. The acoustical foam system is comprised of a 24:1...
July 1, 2014
Low MDI Urethane Foam, Prepolymer
Material Description. This specification covers the chemical and physical requirements of the prepolymer component of a two part polyurethane foam. The acoustical foam system is comprised of a 24:1...
August 1, 2005
Low MDI Urethane Acoustical Foam, Prepolymer
This specification covers the chemical and physical requirements of the prepolymer component of a two part polyurethane foam.
9986185
August 1, 2000
Low MDI Urethane Acoustical Foam, Prepolymer
1 Scope This specification covers the chemical and physical requirements of the curing component of a two part polyurethane foam. The polyurethane foam is used as an acoustic baffle in enclosed areas...

References

Advertisement