UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

GMNA - 9986587

Low Solids Solventborne Basecoat - Low Bake

active, Most Current
Buy Now
Organization: GMNA
Publication Date: 1 August 2019
Status: active
Page Count: 3
scope:

This specification covers the qualification and performance requirements of low solids, high bake, solventborne basecoat (BC) technologies that may be applied to either flexible or rigid substrates. These BCs can be used under a one (1) component or two (2) component clearcoat (CC).

Material Description.

Each combination of specific BC and CC must be tested and approved as a BC/CC topcoat system. The individual components are not interchangeable. In addition, the topcoat system is part of the total coating system and must meet the requirements as outlined in GMW3005, those set forth in this specification, and on the engineering drawings. Validation testing for plant specific layering, ancillary materials, and processing must be conducted prior to release. The nominal bake for this topcoat system is 25 minutes at 130 °C (265 °F) substrate temperature. Volume non-volatile solids range of this technology is typically 10% to 25%.

Symbols.

Not applicable.

Applicability.

These topcoats are designed to be applied over a baked primer.

Remarks.

None.

Document History

9986587
August 1, 2019
Low Solids Solventborne Basecoat - Low Bake
This specification covers the qualification and performance requirements of low solids, high bake, solventborne basecoat (BC) technologies that may be applied to either flexible or rigid substrates....

References

Advertisement