JSA - JIS D 9313-5
Cycles — Part 5: Running device test methods
| Organization: | JSA |
| Publication Date: | 20 February 2019 |
| Status: | active |
| Page Count: | 15 |
| ICS Code (Cycles): | 43.150 |
scope:
This Standard specifies test methods for running device of bicycles for general use and bicycles for exclusive sports usage as defined in JIS D 9111.
NOTE The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.
ISO 4210-7 : 2014 Cycles - Safety requirements for bicycles - Part 7 : Wheels and rims test methods (MOD)
In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standards and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.
Document History