JSA - JIS D 9111
Cycles - Classification, terminology and essential characteristics
| Organization: | JSA |
| Publication Date: | 20 January 2016 |
| Status: | active |
| Page Count: | 41 |
| ICS Code (Cycles): | 43.150 |
scope:
This Standard specifies type classification, term
NOTE: The International Standards corresponding to this Standard and the symbol of degree of correspondence are as follows.
ISO 4210-1 : 2014 Cycles - Safety requirements for bicycles - Part 1 : Terms and definitions
ISO 8090 : 1990 Cycles - Terminology (Overall evaluation: MOD)
In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standards and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.
Document History