DLA - DSCC-VID-V62/03619 REV D
MICROCIRCUIT, LINEAR, LOW POWER, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
active, Most Current
| Organization: | DLA |
| Publication Date: | 10 September 2019 |
| Status: | active |
| Page Count: | 19 |
scope:
Scope.
This drawing documents the general requirements of a high performance low power operational amplifier microcircuit, with an operating temperature range of -40°C to +125°C for device types 01, 02, 03, 04, 05 and -55°C to +125°C for device types 06 and 07.
Document History
DSCC-VID-V62/03619 REV D
September 10, 2019
MICROCIRCUIT, LINEAR, LOW POWER, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
Scope.
This drawing documents the general requirements of a high performance low power operational amplifier microcircuit, with an operating temperature range of -40°C to +125°C for device types 01,...
June 5, 2014
MICROCIRCUIT, LINEAR, LOW POWER, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance low power operational amplifier microcircuit, with an operating temperature range of -40°C to +125°C for device types 01, 02, 03,...
November 1, 2005
MICROCIRCUIT, LINEAR, LOW POWER, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance low power operational amplifier microcircuit, with an operating temperature range of −40°C to +125°C for device types 01, 02, 03,...
October 11, 2005
MICROCIRCUIT, LINEAR, LOW POWER, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance low power operational amplifier microcircuit, with an operating temperature range of −40 °C to +125 °C.
January 28, 2003
MICROCIRCUIT, LINEAR, LOW POWER, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
A description is not available for this item.