UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

GMW16948

Polyamide 6 - Heat Stabilized, Impact Modified, UV Stabilized

active, Most Current
Buy Now
Organization: GMW
Publication Date: 1 September 2019
Status: active
Page Count: 6
scope:

Material Description.

This standard covers properties of various types of heat stabilized, impact modified, Ultraviolet (UV) stabilized Polyamide 6 (Nylon 6) which are used in injected form for molded components.

Symbols.

The material abbreviation according to ISO 11469 is >PA6-I<.

Applicability.

Typical applications include the following: interior components.

Remarks.

The specification is classified by level of impact modifiers as follows. Additional types may be added as necessary.

• T1: High Impact modified.

Document History

GMW16948
September 1, 2019
Polyamide 6 - Heat Stabilized, Impact Modified, UV Stabilized
Material Description. This standard covers properties of various types of heat stabilized, impact modified, Ultraviolet (UV) stabilized Polyamide 6 (Nylon 6) which are used in injected form for...
May 1, 2013
Polyamide 6 - Heat Stabilized, Impact Modified, UV Stabilized
Material Description. This standard covers properties of various types of heat stabilized, impact modified, ultraviolet (UV) stabilized polyamide 6 (nylon 6) which are used in injected form for...

References

Advertisement