GMNA - 9986591
Primer Surfacer - Waterborne - Medium Bake
| Organization: | GMNA |
| Publication Date: | 1 September 2019 |
| Status: | active |
| Page Count: | 3 |
scope:
This specification covers the qualification and performance requirements of a thermosetting, sandable, waterborne primer surfacer.
Material Description.
The primer surfacer covered in this specification is intended to be applied and baked over electrodeposition (ELPO, E-Coat, Electrocoat) primer prior to topcoat. The nominal bake for this system is 20 minutes at 145 °C (293 °F) substrate temperature.
Symbols.
Not applicable.
Applicability.
The primer surfacer is intended to provide a smooth, adhesion promoting coating over baked electrodeposition primer. It is also intended to provide an easily sanded surface.
Remarks.
The primer surfacer is typically applied by electrostatic spraying and is subsequently topcoated with either solventborne or waterborne basecoats combined with the appropriate clearcoat technology.
Document History