ASTM International - ASTM C956-04(2015)
Standard Specification for Installation of Cast-In-Place Reinforced Gypsum Concrete
| Organization: | ASTM International |
| Publication Date: | 1 October 2015 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Cement. Gypsum. Lime. Mortar): | 91.100.10 |
| ICS Code (Concrete and concrete products): | 91.100.30 |
scope:
1.1 This specification covers the minimum requirements for the installation of cast-in-place reinforced gypsum concrete over permanent formboard.
1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.
1.3 The text of this standard references notes and footnotes which provide explanatory material. These notes and footnotes (excluding those in tables and figures) shall not be considered requirements of the standard.
abstract:
This specification covers the minimum requirements for the installation of cast-in-place reinforced gypsum concrete over permanent formboard. Subpurlins shall be designed to support live and dead... View More
Document History