CSA ISO/IEC 11572
Information technology — Telecommunications and information exchange between systems — Private Integrated Services Network — Circuit mode bearer services — Inter-exchange signalling procedures and protocol
Organization: | CSA |
Publication Date: | 1 January 2001 |
Status: | active |
Page Count: | 154 |
ICS Code (Telephone networks): | 33.040.35 |
scope:
This International Standard defines the signalling procedures and protocol for the purpose of circuit-switched Call Control at the Q-reference point between Private Integrated Network Exchanges (PINXs) connected together within a Private Integrated Services Network (PISN).
The Q reference point is defined in ISO/IEC 11579-1.
This International Standard is based upon that described in ITU-T Recommendation Q.931, including the provisions for symmetrical operation described in annex D of that recommendation.
Service specifications are produced in three stages and according to the method specified in ETS 300 387. This International Standard contains the stage 3 specification for the Q reference point and satisfies the requirements identified by the stage 1 and stage 2 specifications in ECMA-142, ECMA-148 and ISO/IEC 11584.
This International Standard is applicable to PINXs which interconnect to form a PISN.
Annex ZC is an integral part of this International Standard.