CSA - CAN/CSA-ISO/IEC 11572-01

Information Technology - Telecommunications and Information Exchange between Systems - Private Integrated Services Network - Circuit Mode Bearer Services - Inter-Exchange Signalling Procedures and Protocol

inactive
Organization: CSA
Publication Date: 1 February 2001
Status: inactive
Page Count: 150
ICS Code (Telephone networks): 33.040.35
scope:

This International Standard defines the signalling procedures and protocol for the purpose of circuit-switched Call Control at the Q-reference point between Private Integrated Network Exchanges (PINXs) connected together within a Private Integrated Services Network (PISN).

The Q reference point is defined in ISO/IEC 11579-1.

This International Standard is based upon that described in ITU-T Recommendation Q.931, including the provisions for symmetrical operation described in annex D of that recommendation.

Service specifications are produced in three stages and according to the method specified in ETS 300 387.

This International Standard contains the stage 3 specification for the Q reference point and satisfies the requirements identified by the stage 1 and stage 2 specifications in ECMA-142, ECMA-148 and ISO/IEC 11584.

This International Standard is applicable to PINXs which interconnect to form a PISN.

Annex ZC is an integral part of this International Standard.

Document History

February 1, 2001
Information Technology - Telecommunications and Information Exchange between Systems - Private Integrated Services Network - Circuit Mode Bearer Services - Inter-Exchange Signalling Procedures and Protocol
This International Standard defines the signalling procedures and protocol for the purpose of circuit-switched Call Control at the Q-reference point between Private Integrated Network Exchanges...
CAN/CSA-ISO/IEC 11572-01
February 1, 2001
Information Technology - Telecommunications and Information Exchange between Systems - Private Integrated Services Network - Circuit Mode Bearer Services - Inter-Exchange Signalling Procedures and Protocol
This International Standard defines the signalling procedures and protocol for the purpose of circuit-switched Call Control at the Q-reference point between Private Integrated Network Exchanges...
January 1, 2001
Information technology — Telecommunications and information exchange between systems — Private Integrated Services Network — Circuit mode bearer services — Inter-exchange signalling procedures and protocol
This International Standard defines the signalling procedures and protocol for the purpose of circuit-switched Call Control at the Q-reference point between Private Integrated Network Exchanges...
January 1, 2001
Information Technology - Telecommunications and Information Exchange between Systems - Private Integrated Services Network - Circuit Mode Bearer Services - Inter-Exchange Signalling Procedures and Protocol
This International Standard defines the signalling procedures and protocol for the purpose of circuit-switched Call Control at the Q-reference point between Private Integrated Network Exchanges...
January 1, 1994
Information Technology - Telecommunications and Information Exchange between Systems - Private Integrated Services Network - Circuit Mode Bearer Services - Inter-Exchange Signalling Procedures and Protocol
This International Standard defines the signalling procedures and protocol for the purpose of circuit-switched Call Control at the Q-reference point between Private Integrated Network Exchanges...

References

Advertisement