ITU-T Q.931
ISDN user-network interface layer 3 specification for basic call control
| Organization: | ITU-T |
| Publication Date: | 14 February 2003 |
| Status: | active |
| Page Count: | 2 |
scope:
Scope of this Recommendation
The procedures currently described in this Recommendation are for the control of circuit-switched connections, user-to-user signalling connections and packet-switched connections. The transport of other message-based information flows on the D-channel is a subject for further study and will be included in related Recommendations.
NOTE 1 - The term "layer 3" is used for the functions and protocol described in this Recommendation (see Recommendation Q.930/I.450). The terms "data link layer" and "layer 2" are used interchangeably to refer to the layer immediately below layer 3.
NOTE 2 - Alignment of the functions and protocol with those of OSI network layer is for further study.
Document History