ISO 10110-1
Optics and photonics — Preparation of drawings for optical elements and systems — Part 1: General
| Organization: | ISO |
| Publication Date: | 1 October 2019 |
| Status: | active |
| Page Count: | 50 |
| ICS Code (Optical equipment): | 37.020 |
| ICS Code (Mechanical engineering drawings): | 01.100.20 |
scope:
This document specifies the general layout of drawings and provides examples of indications in the ISO 10110 series, which standardizes drawing indications for optical elements and systems.
This document specifies the presentation in drawings of the characteristics, including the tolerances, of optical elements and systems. This document also includes the popular tabular format, formerly presented in ISO 10110-10. This tabular format, now described in 5.1, is the preferred format for ISO 10110 drawings.
Rules for preparation of technical drawings as well as for dimensioning and tolerancing are given in various ISO Standards. These general standards apply to optical elements and systems only if the necessary rules are not given in the various parts of ISO 10110.
Document History