NEN-ISO 10110-12
Optics and photonics - Preparation of drawings for optical elements and systems - Part 12: Aspheric surfaces
| Organization: | NEN |
| Publication Date: | 1 December 2019 |
| Status: | active |
| Page Count: | 36 |
| ICS Code (Optical equipment): | 37.020 |
| ICS Code (Mechanical engineering drawings): | 01.100.20 |
scope:
This document specifies rules for presentation of aspheric surfaces and surfaces with low order symmetry such as cylinders and toroids in the ISO 10110 series, which standardizes drawing indications for optical elements and systems. It also specifies sign conventions and coordinate systems.
This document does not apply to off-axis aspheric and discontinuous surfaces such as Fresnel surfaces or gratings.
NOTE For off-axis aspheric and non-symmetric surfaces, see ISO 10110-19.
This document does not specify the method by which conformity with the specifications is tested.
Document History