NEN-ISO 10110-12

Optics and photonics - Preparation of drawings for optical elements and systems - Part 12: Aspheric surfaces

inactive
Organization: NEN
Publication Date: 1 January 2008
Status: inactive
Page Count: 22
ICS Code (Optical equipment): 37.020
ICS Code (Mechanical engineering drawings): 01.100.20
scope:

The ISO 10110 series specifies the presentation of design and functional requirements for optical elements in technical drawings used for manufacturing and inspection. This part of ISO 10110 specifies rules for presentation, dimensioning and tolerancing of optically effective surfaces of aspheric form. This part of ISO 10110 does not apply to discontinuous surfaces such as Fresnel surfaces or gratings. This part of ISO 10110 does not specify the method by which compliance with the specifications is to be tested.

Document History

December 1, 2019
Optics and photonics - Preparation of drawings for optical elements and systems - Part 12: Aspheric surfaces
This document specifies rules for presentation of aspheric surfaces and surfaces with low order symmetry such as cylinders and toroids in the ISO 10110 series, which standardizes drawing indications...
September 1, 2013
Optics and photonics - Preparation of drawings for optical elements and systems - Part 12: Aspheric surfaces
A description is not available for this item.
NEN-ISO 10110-12
January 1, 2008
Optics and photonics - Preparation of drawings for optical elements and systems - Part 12: Aspheric surfaces
The ISO 10110 series specifies the presentation of design and functional requirements for optical elements in technical drawings used for manufacturing and inspection. This part of ISO 10110...
October 1, 1998
Optics and optical instruments - Preparation of drawings for optical elements and systems - Part 12: Aspheric surfaces
Specifies the presentation of design and functional requirements for optical elements in technical drawings used for manufacturing and inspection. Specifies rules for presentation, dimensioning and...
Advertisement