NEMA - ANSI C12/IEC 62056-6-2
Electricity Metering Data Exchange – The DLMS/COSEM Suite Part 6-2:COSEM Interface Classes
active, Most Current
Buy Now
| Organization: | NEMA |
| Publication Date: | 1 January 2019 |
| Status: | active |
| Page Count: | 452 |
scope:
This part of IEC 62056 specifies a model of a meter as it is seen through its communication interface(s). Generic building blocks are defined using object -oriented methods, in the form of interface classes to model meters from simple up to very compl ex functionality.
Annexes A to F (informative) provide additional information related to some interface classes.
Document History
ANSI C12/IEC 62056-6-2
January 1, 2019
Electricity Metering Data Exchange – The DLMS/COSEM Suite Part 6-2:COSEM Interface Classes
This part of IEC 62056 specifies a model of a meter as it is seen through its communication interface(s). Generic building blocks are defined using object -oriented methods, in the form of interface...