CEN - EN 13757-5
Communication systems for meters - Part 5: Wireless M-Bus relaying
| Organization: | CEN |
| Publication Date: | 1 November 2015 |
| Status: | active |
| Page Count: | 112 |
| ICS Code (Physical layer): | 35.100.10 |
| ICS Code (Telecontrol. Telemetering): | 33.200 |
| ICS Code (Data link layer): | 35.100.20 |
scope:
This European Standard specifies the protocols to use when performing relaying in wireless meter readout networks. This European Standard is an extension to wireless meter readout specified in EN 13757-4. It supports the routing of modes P and Q, and simple single-hop repeating of modes S, T, C, F and N.
The main use of this European Standard is to support simple retransmission as well as routed wireless networks for the readout of meters.
NOTE Electricity meters are not covered by this standard, as the standardization of remote readout of electricity meters is a task for IEC/CENELEC.
Document History