CEN - EN 1434-3

Heat meters - Part 3: Data exchange and interfaces

active, Most Current
Organization: CEN
Publication Date: 1 December 2015
Status: active
Page Count: 38
ICS Code (Heat. Calorimetry): 17.200.10
scope:

This European Standard specifies the general requirements and applies to heat meters. Heat meters are instruments intended for measuring the energy which in a heat-exchange circuit is absorbed (cooling) or given up (heating) by a liquid called the heat-conveying liquid. The meter indicates heat in legal units.

Part 3 specifies the data exchange between a meter and a readout device (POINT / POINT communication). For these applications using the optical readout head, the EN 62056-21 protocol is recommended.

For direct or remote local readout of a single or a few meters via a battery driven readout device, the physical layer of EN 13757-6 (local bus) is recommended. For bigger networks with up to 250 meters, a master unit with AC mains supply according to EN 13757- 2 is necessary to control the M-Bus.

For these applications the physical and link layer of EN 13757-2 and the application layer of EN 13757-3 is required.

For wireless meter communications, EN 13757-4 describes several alternatives of walk/drive-by readout via a mobile station or by using stationary receivers or a network. Both unidirectionally and bidirectionally transmitting meters are supported by this standard.

Document History

August 1, 2023
Thermal energy meters - Part 3: Data exchange and interfaces
This document specifies the general requirements of data exchange and interfaces for thermal energy meters. This document is applicable to unidirectionally and bidirectionally transmitting thermal...
EN 1434-3
December 1, 2015
Heat meters - Part 3: Data exchange and interfaces
This European Standard specifies the general requirements and applies to heat meters. Heat meters are instruments intended for measuring the energy which in a heat-exchange circuit is absorbed...
October 1, 2008
Heat Meters - Part 3: Data exchange and interfaces
A description is not available for this item.
February 1, 1997
Heat Meters - Part 3: Data Exchange and Interfaces
A description is not available for this item.

References

Advertisement