UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CEI EN IEC 60794-2-30

Optical fibre cables Part 2-30: Indoor cables - Family specification for optical fibre ribbon cables for use in terminated cable assemblies

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 September 2019
Status: active
Page Count: 30
ICS Code (Fibres and cables): 33.180.10
scope:

This part of IEC 60794 is a family specification which covers indoor optical fibre ribbon cables for use in terminated cable assemblies. The requirements of the sectional specification IEC 60794-2 are applicable to cables covered by this document.

The requirements of this document are written to define flat ribbon cables. This document can be applicable to other cable constructions. Parts of IEC 60794-3 which are applicable for ribbon tests are the subject of IEC 60794-1-31.

Annex B contains requirements that supersede the normal requirements in case the cables are intended to be used in installation governed by the MICE table of ISO 11801-3 [4]1.

1 Numbers in square brackets refer to the Bibliography.

Document History

CEI EN IEC 60794-2-30
September 1, 2019
Optical fibre cables Part 2-30: Indoor cables - Family specification for optical fibre ribbon cables for use in terminated cable assemblies
This part of IEC 60794 is a family specification which covers indoor optical fibre ribbon cables for use in terminated cable assemblies. The requirements of the sectional specification IEC 60794-2...
March 1, 2010
Optical fibre cables - Part 2-30: Indoor cables - Family specification for ribbon cables
Questa parte della serie CEI EN 60794 è una specifica di famiglia che copre cavi a nastri di fibre ottiche da interni. Ai cavi oggetto di questa Norma sono anche applicabili le prescrizioni della CEI...
May 1, 2003
Optical fibre cables - Part 2-30: Indoor cables - Family specification for optical fibre ribbon cables
Questa parte della serie EN 60794 è una specifica di famiglia che copre cavi a nastri di fibre ottiche per interni. Questa Norma viene pubblicata dal CEI nella sola lingua inglese, a causa della...

References

Advertisement