CEI EN 60794-2-22

Optical fibre cables Part 2-22: Indoor cables - Detail specification for multi-simplex breakout optical cables to be terminated with connectors

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 December 2017
Status: active
Page Count: 22
ICS Code (Fibres and cables): 33.180.10
scope:

This part of IEC 60794 is a detail specification and specifies breakout optical cables with multiple simplex fibre cables for termination with connectors.

The requirements of the sectional specification IEC 60794-2 are applicable to cables covered by this document.

The requirements of the family specification IEC 60794-2-20 are applicable to breakout cables to be installed without terminated connectors.

Fan-out kits used for cable systems are not covered by this document.

Document History

CEI EN 60794-2-22
December 1, 2017
Optical fibre cables Part 2-22: Indoor cables - Detail specification for multi-simplex breakout optical cables to be terminated with connectors
This part of IEC 60794 is a detail specification and specifies breakout optical cables with multiple simplex fibre cables for termination with connectors. The requirements of the sectional...

References

Advertisement