CEI EN 60793-2-30

Optical fibres Part 2-30: Product specifications - Sectional specification for category A3 multimode fibres

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 February 2016
Status: active
Page Count: 36
ICS Code (Fibres and cables): 33.180.10
scope:

This part of IEC 60793-2 is applicable to sub-categories A3a, A3b, A3c, A3d, A3e, A3f and A3g. These fibres are used or can be incorporated in different information transmission equipment, other applications employing similar light transmitting techniques as well as fibre optic cables.

Three types of requirements apply to these fibres:

• general requirements, as defined in IEC 60793-2;

• specific requirements common to the category A3 multimode fibres covered in this standard and which are given in Clause 3;

• particular requirements applicable to the individual sub-categories or specific applications (e.g. automotive or industrial applications), which are defined in the normative subcategory annexes.

Document History

CEI EN 60793-2-30
February 1, 2016
Optical fibres Part 2-30: Product specifications - Sectional specification for category A3 multimode fibres
This part of IEC 60793-2 is applicable to sub-categories A3a, A3b, A3c, A3d, A3e, A3f and A3g. These fibres are used or can be incorporated in different information transmission equipment, other...
September 1, 2013
Optical fibres Part 2-30: Product specifications - Sectional specification for category A3 multimode fibres
This part of IEC 60793-2 is applicable to sub-categories A3a, A3b, A3c, A3d and A3e. These fibres are used or can be incorporated in different information transmission equipments, other applications...
June 1, 2009
Optical fibres Part 2-30: Product specifications - Sectional specification for category A3 multimode fibres
La presente Norma contiene le specifiche settoriali delle fibre ottiche multimodali di categoria A3 (tipi A3a, A3b, A3c e A3d). In particolare le fibre ottiche oggetto della Norma fanno riferimento...

References

Advertisement