UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

DIN EN 81-3

Safety rules for the construction und installation of lifts - Part 3: Electric and hydraulic service lifts (includes Amendment A1:2008 + Corrigendum AC:2009)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 June 2011
Status: active
Page Count: 99
ICS Code (Lifts. Escalators): 91.140.90
scope:

This standard specifies the safety rules for the construction and installation of permanently installed new electric service lifts with traction or positive drive, or hydraulic service lifts defined as lifting equipment, serving defined landing levels, having a car, the interior of which is regarded as inaccessible to persons on account of its dimensions and means of construction, suspended by ropes or chains or supported by a ram and moving between rigid vertical guide rails or guide rails whose inclination to the vertical does not exceed 15° and driven electrically or hydraulically.

This standard covers service lifts with rated load not exceeding 300 kilogrammes and not intended to move persons.

In addition to the requirements of this standard supplementary requirements shall be considered in special cases (potentially explosive atmosphere, extreme climate conditions, seismic conditions, transporting dangerous goods, etc.).

This standard does not cover:

a) service lifts with drives other than stated

b) important modifications (see annex E) to a service lift installed before this standard is brought into application;

c) lifting appliances, such as paternosters, mines lifts, theatrical lifts, appliances with automatic caging, skips and hoists for building and public works sites, ships' hoists, platforms for exploration or drilling at sea, construction and maintenance appliances;

d) installations where the inclination of the guide rails to the vertical exceeds 15°;

e) safety during transport, installation, repairs and dismantling of service lifts;

f) the use of glass for the walls of the well, for the car and for the landing doors including the vision panels.

However, this standard may usefully be taken as a basis.

Noise and vibrations are not dealt with in this standard because these are not relevant to the safe use of the service lift.

Fire propagation is not dealt with in this standard.

To satisfy the condition of inaccessibility to the car, the car dimensions shall not exceed:

a) for floor area, 1,0 m2;

b) for depth, 1,0 m;

c) for height, 1,20 m.

The height of 1,20 m shall not be limited if the car comprises several permanent compartments, each of which satisfies the above requirements.

In particular, lifting equipment intended exclusively for the transportation of goods, but having a car with dimensions exceeding any one of the figures above shall not be entered in the category 'service lifts'.

This standard covers the safety requirements for service lifts with rated speeds up to 1 m/s. NOTE For service lifts with higher rated speeds additional requirements shall be applied as appropriate in order to maintain the same level of safety.

Document History

DIN EN 81-3
June 1, 2011
Safety rules for the construction und installation of lifts - Part 3: Electric and hydraulic service lifts (includes Amendment A1:2008 + Corrigendum AC:2009)
This standard specifies the safety rules for the construction and installation of permanently installed new electric service lifts with traction or positive drive, or hydraulic service lifts defined...
May 1, 2010
Safety rules for the construction und installation of lifts - Part 3: Electric and hydraulic service lifts (includes Amendment A1:2008 + Corrigendum AC:2009)
A description is not available for this item.
December 1, 2009
Safety rules for the construction und installation of lifts - Part 3: Electric and hydraulic service lifts (includes Amendment A1:2008 + Corrigendum AC:2009)
A description is not available for this item.
March 1, 2008
Safety rules for the construction and installation of lifts - Part 3: Electric and hydraulic service lifts; English version EN 81-3:2000/prA1:2008
A description is not available for this item.
May 1, 2001
Safety rules for the construction and installation of lifts - Part 3: Electric and hydraulic service lifts; English version of DIN EN 81-3
A description is not available for this item.

References

Advertisement