IEC 60227-1
Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V – Part 1: General requirements
| Organization: | IEC |
| Publication Date: | 1 October 2007 |
| Status: | active |
| Page Count: | 46 |
| ICS Code (Cables): | 29.060.20 |
scope:
This part of International Standard IEC 60227 applies to rigid and flexible cables with insulation, and sheath if any, based on polyvinyl chloride, of rated voltages Uo/U up to and including 450/750 V used in power installations of nominal voltage not exceeding 450/750 V a.c.
NOTE - For some types of flexible cables the term cord is used.
The particular types of cables are specified in IEC 60227-3, IEC 60227-4, etc. The code designations of these types of cables are given in annex A.
The test methods specified in Parts 1, 3, 4, etc. are given in IEC 60227-2, IEC 60332-1 and in the relevant parts of IEC 60811.
Document History