IEC - 60227-1

Polyvinyl Chloride Insulated Cables of Rated Voltages up to and Including 450/750 V Part 1: General Requirements

inactive
Organization: IEC
Publication Date: 1 January 1993
Status: inactive
Page Count: 56
ICS Code (Cables): 29.060.20

Document History

October 1, 2007
Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V – Part 1: General requirements
This part of International Standard IEC 60227 applies to rigid and flexible cables with insulation, and sheath if any, based on polyvinyl chloride, of rated voltages Uo/U up to and including 450/750...
March 1, 1998
Polyvinyl Chloride Insulated Cables of Rated Voltages up to and Including 450/750 V Part 1: General Requirements
This part of International Standard IEC 60227 applies to rigid and flexible cables with insulation, and sheath if any, based on polyvinyl chloride, of rated voltages Uo/U up to and including 450/750...
60227-1
January 1, 1993
Polyvinyl Chloride Insulated Cables of Rated Voltages up to and Including 450/750 V Part 1: General Requirements
A description is not available for this item.
Advertisement